ML-110 -- RIGID/EMT CONDUIT CONNECTOR
Madison Electric Products
Rigid/EMT Conduit Connector
ML-110
Description
ZINC PLATED MALLEABLE IRON MATERIAL
UL 514-B APPROVAL
3/8 INCH TRADE SIZE
INSTALLATION CL-7
VALENITE INC
CUTTING TOOL HOLDER COMPONENTS
CLAMP
-
Madison Electric Products
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL
UL 514-B APPROVAL
3/8 INCH TRADE SIZE
INSTALLATION CL-7
VALENITE INC
CUTTING TOOL HOLDER COMPONENTS
CLAMP
Datasheet
Suppliers
Rigid/EMT Conduit Connector
ML-110
ZINC PLATED MALLEABLE IRON MATERIAL
UL 514-B APPROVAL
3/8 INCH TRADE SIZE
INSTALLATION CL-7
VALENITE INC
CUTTING TOOL HOLDER COMPONENTS
CLAMP
- ZINC PLATED MALLEABLE IRON MATERIAL
- UL 514-B APPROVAL
- 3/8 INCH TRADE SIZE
- INSTALLATION CL-7
- VALENITE INC
- CUTTING TOOL HOLDER COMPONENTS
- CLAMP
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ML-110 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Size
|
0.3750 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details