Madison Electric Products Armored Cable/Flex Conduit Connector ML-110-8

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - ML-110-8 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
ML-110-8
Armored Cable/Flex Conduit Connector ML-110-8
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-110-8
Product Name Armored Cable/Flex Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details