Madison Electric Products Armored Cable/Flex Conduit Connector ML-110-3

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - ML-110-3 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
ML-110-3
Armored Cable/Flex Conduit Connector ML-110-3
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1 WITH COVER
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
  • WITH COVER
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-110-3
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details