Madison Electric Products Rigid/EMT Conduit Connector MES-753

Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MES-753 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MES-753
Rigid/EMT Conduit Connector MES-753
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 INCLUDES (2) SET SCREW
  • SET SCREW TYPE
  • STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, CUL APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • INCLUDES (2) SET SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MES-753
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details