Madison Electric Products Rigid/EMT Conduit Connector MES-751

Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MES-751 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MES-751
Rigid/EMT Conduit Connector MES-751
SET SCREW TYPE STEEL MATERIAL IMC/RIGID/EMT CONDUIT USED ON UL 514B, CUL APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • SET SCREW TYPE
  • STEEL MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL 514B, CUL APPROVAL
  • 125 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MES-751
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details