Madison Electric Products Rigid/EMT Conduit Coupling MECR-768

Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION WET LOCATION
Datasheet
Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - MECR-768 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
MECR-768
Rigid/EMT Conduit Coupling MECR-768
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION WET LOCATION
  • COMPRESSION TYPE
  • ZINC PLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 4 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION WET LOCATION
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MECR-768
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details