Madison Electric Products Rigid/EMT Conduit Connector MECR-753

Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet
Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MECR-753 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MECR-753
Rigid/EMT Conduit Connector MECR-753
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
  • COMPRESSION TYPE
  • ZINC PLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 20 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • APPLICATION WET LOCATION
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MECR-753
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8726151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details