Madison Electric Products Rigid/EMT Conduit Connector MECR-750-B

Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet
Description
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MECR-750-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MECR-750-B
Rigid/EMT Conduit Connector MECR-750-B
COMPRESSION TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON UL APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1 APPLICATION WET LOCATION
  • COMPRESSION TYPE
  • ZINC PLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • APPLICATION WET LOCATION
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MECR-750-B
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details