Madison Electric Products Rigid/EMT Conduit Connector MEC-758-B

Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MEC-758-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MEC-758-B
Rigid/EMT Conduit Connector MEC-758-B
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 4 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MEC-758-B
Product Name Rigid/EMT Conduit Connector
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2640076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Guides
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details