Madison Electric Products Rigid/EMT Conduit Connector MEC-753

Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MEC-753 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MEC-753
Rigid/EMT Conduit Connector MEC-753
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 20 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MEC-753
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details