Madison Electric Products Rigid/EMT Conduit Connector MEC-751-B

Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MEC-751-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MEC-751-B
Rigid/EMT Conduit Connector MEC-751-B
COMPRESSION TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514B APPROVAL 125 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 125 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MEC-751-B
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details