Madison Electric Products Armored Cable/Flex Conduit Connector MDB-400B

Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 4 INCH TRADE SIZE 4.12 TO 4.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 4 INCH TRADE SIZE 4.12 TO 4.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - MDB-400B - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
MDB-400B
Armored Cable/Flex Conduit Connector MDB-400B
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 4 INCH TRADE SIZE 4.12 TO 4.56 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • DOUBLE BITE SADDLE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 2 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4.12 TO 4.56 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEX CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MDB-400B
Product Name Armored Cable/Flex Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details