Madison Electric Products Armored Cable/Flex Conduit Connector MDB-350B

Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3.62 TO 4.06 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3.62 TO 4.06 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - MDB-350B - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
MDB-350B
Armored Cable/Flex Conduit Connector MDB-350B
STRAIGHT TYPE STEEL MATERIAL DOUBLE BITE SADDLE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 2 STANDARD PACKAGE 3 1/2 INCH TRADE SIZE 3.62 TO 4.06 INCH CORD SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEX CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • DOUBLE BITE SADDLE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 2 STANDARD PACKAGE
  • 3 1/2 INCH TRADE SIZE
  • 3.62 TO 4.06 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEX CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MDB-350B
Product Name Armored Cable/Flex Conduit Connector
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details