Madison Electric Products Flexible Cord/Cable Connector MCG-50A650

Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 1/2 INCH THREAD SIZE 0.56 TO 0.65 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 100
Datasheet
Description
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 1/2 INCH THREAD SIZE 0.56 TO 0.65 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - MCG-50A650 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Cord/Cable Connector
MCG-50A650
Flexible Cord/Cable Connector MCG-50A650
STRAIGHT TYPE ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 1/2 INCH THREAD SIZE 0.56 TO 0.65 INCH CORD SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E TEMPERATURE RATING 105 DEG C PACKAGING QUANTITY 100
  • STRAIGHT TYPE
  • ZINC PLATED STEEL (BODY), NEOPRENE (GLAND) MATERIAL
  • UL 514B APPROVAL
  • 1/2 INCH THREAD SIZE
  • 0.56 TO 0.65 INCH CORD SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E
  • TEMPERATURE RATING 105 DEG C
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCG-50A650
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details