Madison Electric Products Grounding Bushing MCBGI-50

Description
MALLEABLE IRON, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C (LINER)
Datasheet
Description
MALLEABLE IRON, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - MCBGI-50 - Madison Electric Products
Bedford Heights, OH, USA
Grounding Bushing
MCBGI-50
Grounding Bushing MCBGI-50
MALLEABLE IRON, PLASTIC LINER MATERIAL RIGID CONDUIT USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, ALUMINUM LUG TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 TEMPERATURE RATING 150 DEG C (LINER)
  • MALLEABLE IRON, PLASTIC LINER MATERIAL
  • RIGID CONDUIT USED ON
  • 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, UL 514B APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, ALUMINUM LUG TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • TEMPERATURE RATING 150 DEG C (LINER)
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCBGI-50
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details