MCB-350 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
MCB-350
Description
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
MCB MODEL
-
Madison Electric Products
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
MCB MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
MCB-350
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
MCB MODEL
- ZINC PLATED MALLEABLE IRON MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 10 PER CARTON STANDARD PACKAGE
- 3-1/2 INCH TRADE SIZE
- MCB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MCB-350 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Brass
View Details