Madison Electric Products Rigid/EMT Conduit Bushing MCB-300

Description
ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B, UL 467 APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B, UL 467 APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - MCB-300 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
MCB-300
Rigid/EMT Conduit Bushing MCB-300
ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL 514B, UL 467 APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL 467 APPROVAL
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MCB-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details