MAFC-75 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Madison Electric Products
Armored Cable/Flex Conduit Connector
MAFC-75
Description
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 10 AWG TO (3) 6 AWG (STEEL ARMORED CABLE), (4) 10 AWG TO (4) 8 AWG (ALUMINUM ARMORED CABLE), (3) 10 AWG TO (2) 8 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 10 AWG TO (3) 6 AWG (STEEL ARMORED CABLE), (4) 10 AWG TO (4) 8 AWG (ALUMINUM ARMORED CABLE), (3) 10 AWG TO (2) 8 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
MAFC-75
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
3/4 INCH TRADE SIZE
(4) 10 AWG TO (3) 6 AWG (STEEL ARMORED CABLE), (4) 10 AWG TO (4) 8 AWG (ALUMINUM ARMORED CABLE), (3) 10 AWG TO (2) 8 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
SINGLE CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
- STRAIGHT TYPE
- STEEL MATERIAL
- SNAP-DOWN INSTALLATION
- UL APPROVAL
- 125 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- (4) 10 AWG TO (3) 6 AWG (STEEL ARMORED CABLE), (4) 10 AWG TO (4) 8 AWG (ALUMINUM ARMORED CABLE), (3) 10 AWG TO (2) 8 AWG (STEEL METALLIC CABLE) CORD SIZE
- INSULATED THROAT TYPE
- ARMORED/METAL CLAD CABLE, FLEX CONDUIT
- SINGLE CABLE OPENING
- APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MAFC-75 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details