MAFC-52 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Madison Electric Products
Armored Cable/Flex Conduit Connector
MAFC-52
Description
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
1/2 INCH TRADE SIZE
(2) 14 AWG TO (4) 12 AWG (STEEL/ALUMINUM ARMORED CABLE), (2) 14 AWG TO (3) 10 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
DUPLEX CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
1/2 INCH TRADE SIZE
(2) 14 AWG TO (4) 12 AWG (STEEL/ALUMINUM ARMORED CABLE), (2) 14 AWG TO (3) 10 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
DUPLEX CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
MAFC-52
STRAIGHT TYPE
STEEL MATERIAL
SNAP-DOWN INSTALLATION
UL APPROVAL
125 STANDARD PACKAGE
1/2 INCH TRADE SIZE
(2) 14 AWG TO (4) 12 AWG (STEEL/ALUMINUM ARMORED CABLE), (2) 14 AWG TO (3) 10 AWG (STEEL METALLIC CABLE) CORD SIZE
INSULATED THROAT TYPE
ARMORED/METAL CLAD CABLE, FLEX CONDUIT
DUPLEX CABLE OPENING
APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
- STRAIGHT TYPE
- STEEL MATERIAL
- SNAP-DOWN INSTALLATION
- UL APPROVAL
- 125 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- (2) 14 AWG TO (4) 12 AWG (STEEL/ALUMINUM ARMORED CABLE), (2) 14 AWG TO (3) 10 AWG (STEEL METALLIC CABLE) CORD SIZE
- INSULATED THROAT TYPE
- ARMORED/METAL CLAD CABLE, FLEX CONDUIT
- DUPLEX CABLE OPENING
- APPLICATION FOR CONNECTING MC, AC, FLEX CABLE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MAFC-52 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Conduit clip
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon
View Details