Madison Electric Products Rigid/EMT Conduit Hub LWH-150

Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 ENCLOSURE TYPE NEMA 2/3/3R/4/5/12/13 INSULATION TEMPERATURE 105 DEC C
Datasheet
Description
MALE THREADED TYPE DIE-CAST ZINC MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 ENCLOSURE TYPE NEMA 2/3/3R/4/5/12/13 INSULATION TEMPERATURE 105 DEC C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - LWH-150 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Hub
LWH-150
Rigid/EMT Conduit Hub LWH-150
MALE THREADED TYPE DIE-CAST ZINC MATERIAL IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 ENCLOSURE TYPE NEMA 2/3/3R/4/5/12/13 INSULATION TEMPERATURE 105 DEC C
  • MALE THREADED TYPE
  • DIE-CAST ZINC MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • WATERTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • ENCLOSURE TYPE NEMA 2/3/3R/4/5/12/13
  • INSULATION TEMPERATURE 105 DEC C
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWH-150
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details