Madison Electric Products Service Entrance Cable Connector LWC-1501

Description
DIE CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.65 INCH X 1.1 INCH MIN. OPENING 0.72 INCH X 1.24 INCH MAX. OPENING 1/0 AWG CABLE SIZE 1-1/2 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.65 INCH X 1.1 INCH MIN. OPENING 0.72 INCH X 1.24 INCH MAX. OPENING 1/0 AWG CABLE SIZE 1-1/2 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-1501 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-1501
Service Entrance Cable Connector LWC-1501
DIE CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.65 INCH X 1.1 INCH MIN. OPENING 0.72 INCH X 1.24 INCH MAX. OPENING 1/0 AWG CABLE SIZE 1-1/2 INCH TRADE SIZE WATER TIGHT LWC MODEL
  • DIE CAST ZINC MATERIAL
  • 2.42 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.65 INCH X 1.1 INCH MIN. OPENING
  • 0.72 INCH X 1.24 INCH MAX. OPENING
  • 1/0 AWG CABLE SIZE
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • LWC MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-1501
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details