Madison Electric Products Service Entrance Cable Connector LWC-1252-N

Description
DIE CAST ZINC MATERIAL 2 INCH OVAL SERVICE ENTRANCE CABLE USED ON 0.57 INCH X 1.05 INCH MIN. OPENING 0.65 INCH X 1.09 INCH MAX. OPENING 3 AWG (NEOPRENE JACKET CABLE) CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2 INCH OVAL SERVICE ENTRANCE CABLE USED ON 0.57 INCH X 1.05 INCH MIN. OPENING 0.65 INCH X 1.09 INCH MAX. OPENING 3 AWG (NEOPRENE JACKET CABLE) CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-1252-N - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-1252-N
Service Entrance Cable Connector LWC-1252-N
DIE CAST ZINC MATERIAL 2 INCH OVAL SERVICE ENTRANCE CABLE USED ON 0.57 INCH X 1.05 INCH MIN. OPENING 0.65 INCH X 1.09 INCH MAX. OPENING 3 AWG (NEOPRENE JACKET CABLE) CABLE SIZE UL APPROVAL 1-1/4 INCH TRADE SIZE WATER TIGHT LWC MODEL
  • DIE CAST ZINC MATERIAL
  • 2 INCH
  • OVAL SERVICE ENTRANCE CABLE USED ON
  • 0.57 INCH X 1.05 INCH MIN. OPENING
  • 0.65 INCH X 1.09 INCH MAX. OPENING
  • 3 AWG (NEOPRENE JACKET CABLE) CABLE SIZE
  • UL APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • WATER TIGHT
  • LWC MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-1252-N
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details