Madison Electric Products Conduit Body LTM-100

Description
MALLEABLE IRON MATERIAL 7-1/16 INCH L X 2-5/8 INCH W X 1-13/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet
Description
MALLEABLE IRON MATERIAL 7-1/16 INCH L X 2-5/8 INCH W X 1-13/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LTM-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LTM-100
Conduit Body LTM-100
MALLEABLE IRON MATERIAL 7-1/16 INCH L X 2-5/8 INCH W X 1-13/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
  • MALLEABLE IRON MATERIAL
  • 7-1/16 INCH L X 2-5/8 INCH W X 1-13/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LTM-100
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7840094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 8918194004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details