Madison Electric Products Conduit Body LTE-100

Description
ALUMINUM MATERIAL 6.49 INCH L X 2.6 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 25
Datasheet
Description
ALUMINUM MATERIAL 6.49 INCH L X 2.6 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LTE-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LTE-100
Conduit Body LTE-100
ALUMINUM MATERIAL 6.49 INCH L X 2.6 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 25
  • ALUMINUM MATERIAL
  • 6.49 INCH L X 2.6 INCH W SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADLESS, SET SCREW (EMT) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LTE-100
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 2535258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details