LS-125-D -- CONDUIT BODY COVER
Madison Electric Products
Conduit Body Cover
LS-125-D
Description
STEEL MATERIAL
7 3/16 INCH
UL 514-A, UL (CANADA AND US) APPROVAL
1 1/4 TO 1 1/2 INCH TRADE SIZE
INSTALLATION SCREW
-
Madison Electric Products
Datasheet
Description
STEEL MATERIAL
7 3/16 INCH
UL 514-A, UL (CANADA AND US) APPROVAL
1 1/4 TO 1 1/2 INCH TRADE SIZE
INSTALLATION SCREW
Datasheet
Suppliers
Conduit Body Cover
LS-125-D
STEEL MATERIAL
7 3/16 INCH
UL 514-A, UL (CANADA AND US) APPROVAL
1 1/4 TO 1 1/2 INCH TRADE SIZE
INSTALLATION SCREW
- STEEL MATERIAL
- 7 3/16 INCH
- UL 514-A, UL (CANADA AND US) APPROVAL
- 1 1/4 TO 1 1/2 INCH TRADE SIZE
- INSTALLATION SCREW
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LS-125-D |
|
Product Name
|
Conduit Body Cover |
|
Fitting Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
0.4724 inch (12 mm)
Material
Brass
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details