Madison Electric Products Conduit Body LRM-400

Description
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 7-3/16 INCH W X 5-5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
Datasheet
Description
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 7-3/16 INCH W X 5-5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRM-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LRM-400
Conduit Body LRM-400
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 7-3/16 INCH W X 5-5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
  • MALLEABLE IRON MATERIAL
  • 16-5/8 INCH L X 7-3/16 INCH W X 5-5/8 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LRM-400
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details