Madison Electric Products Rigid/EMT Conduit Reducer LRB-21

Description
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 50 STANDARD PACKAGE
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 50 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - LRB-21 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Reducer
LRB-21
Rigid/EMT Conduit Reducer LRB-21
THREADED TYPE MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL APPROVAL 50 STANDARD PACKAGE
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • 50 STANDARD PACKAGE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LRB-21
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details