LRB-14 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
LRB-14
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
LRB-14
THREADED TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
2 INCH LARGE END TRADE SIZE
UL APPROVAL
50 STANDARD PACKAGE
- THREADED TYPE
- STEEL MATERIAL
- RIGID CONDUIT USED ON
- 1 INCH SMALL END TRADE SIZE
- 2 INCH LARGE END TRADE SIZE
- UL APPROVAL
- 50 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
LRB-14 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Coupling; Coupler
Size
0.9843 inch (25 mm)
Material
Steel; Steel
View Details