Madison Electric Products Conduit Body LR-150

Description
ALUMINUM MATERIAL 7.86 INCH L X 3.4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL 7.86 INCH L X 3.4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-150 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LR-150
Conduit Body LR-150
ALUMINUM MATERIAL 7.86 INCH L X 3.4 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • 7.86 INCH L X 3.4 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LR-150
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 4 inch (102 mm)
View Details