Madison Electric Products Conduit Body Cover LM-250300

Description
SCREW TYPE MALLEABLE IRON COVER, STAINLESS STEEL SCREW MATERIAL UL 514A, UL (CANADA AND US) APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 PACKAGING QUANTITY 10
Datasheet
Description
SCREW TYPE MALLEABLE IRON COVER, STAINLESS STEEL SCREW MATERIAL UL 514A, UL (CANADA AND US) APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - LM-250300 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body Cover
LM-250300
Conduit Body Cover LM-250300
SCREW TYPE MALLEABLE IRON COVER, STAINLESS STEEL SCREW MATERIAL UL 514A, UL (CANADA AND US) APPROVAL 2-1/2 TO 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 PACKAGING QUANTITY 10
  • SCREW TYPE
  • MALLEABLE IRON COVER, STAINLESS STEEL SCREW MATERIAL
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 2-1/2 TO 3 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LM-250300
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details