Madison Electric Products Conduit Body LLLA-100

Description
ALUMINUM MATERIAL 5.92 INCH L X 2.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
Datasheet
Description
ALUMINUM MATERIAL 5.92 INCH L X 2.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLLA-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLLA-100
Conduit Body LLLA-100
ALUMINUM MATERIAL 5.92 INCH L X 2.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
  • ALUMINUM MATERIAL
  • 5.92 INCH L X 2.5 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLLA-100
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5470224008 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details