Madison Electric Products Conduit Body LL-50

Description
ALUMINUM MATERIAL 4.28 INCH L X 2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 100
Datasheet
Description
ALUMINUM MATERIAL 4.28 INCH L X 2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-50 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LL-50
Conduit Body LL-50
ALUMINUM MATERIAL 4.28 INCH L X 2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 100
  • ALUMINUM MATERIAL
  • 4.28 INCH L X 2 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LL-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Conduit - 2796456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Cable Conduit - 2500181-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details