Madison Electric Products Conduit Body LCLA-200-CB

Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LCLA-200-CB - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LCLA-200-CB
Conduit Body LCLA-200-CB
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 5
  • ALUMINUM MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LCLA-200-CB
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details