Madison Electric Products Conduit Body LCLA-100

Description
ALUMINUM MATERIAL 6.5 INCH L X 1.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
Datasheet
Description
ALUMINUM MATERIAL 6.5 INCH L X 1.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LCLA-100 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LCLA-100
Conduit Body LCLA-100
ALUMINUM MATERIAL 6.5 INCH L X 1.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 25
  • ALUMINUM MATERIAL
  • 6.5 INCH L X 1.75 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LCLA-100
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2796453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 5470224008 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details