Madison Electric Products Conduit Body LC-400

Description
ALUMINUM MATERIAL 16.313 INCH L X 5.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 1
Datasheet
Description
ALUMINUM MATERIAL 16.313 INCH L X 5.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LC-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LC-400
Conduit Body LC-400
ALUMINUM MATERIAL 16.313 INCH L X 5.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 1
  • ALUMINUM MATERIAL
  • 16.313 INCH L X 5.5 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LC-400
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details