Madison Electric Products Conduit Body LBM-50

Description
MALLEABLE IRON MATERIAL 4-11/16 INCH L X 1-5/16 INCH W X 2-1/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
Datasheet
Description
MALLEABLE IRON MATERIAL 4-11/16 INCH L X 1-5/16 INCH W X 2-1/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBM-50 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBM-50
Conduit Body LBM-50
MALLEABLE IRON MATERIAL 4-11/16 INCH L X 1-5/16 INCH W X 2-1/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 10
  • MALLEABLE IRON MATERIAL
  • 4-11/16 INCH L X 1-5/16 INCH W X 2-1/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBM-50
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8750251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details