Madison Electric Products Conduit Body LBM-200

Description
MALLEABLE IRON MATERIAL 10-1/2 INCH L X 3-1/8 INCH W X 4-7/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet
Description
MALLEABLE IRON MATERIAL 10-1/2 INCH L X 3-1/8 INCH W X 4-7/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBM-200 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBM-200
Conduit Body LBM-200
MALLEABLE IRON MATERIAL 10-1/2 INCH L X 3-1/8 INCH W X 4-7/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 5
  • MALLEABLE IRON MATERIAL
  • 10-1/2 INCH L X 3-1/8 INCH W X 4-7/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBM-200
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 5132382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details