Madison Electric Products Conduit Body LBLA-150

Description
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBLA-150 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBLA-150
Conduit Body LBLA-150
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • 7.88 INCH L X 3.72 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBLA-150
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details