L-710 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
L-710
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
20 STANDARD PACKAGE
4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
20 STANDARD PACKAGE
4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
L-710
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
20 STANDARD PACKAGE
4 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED MALE, HEX HEAD TYPE
- DIE-CAST ZINC MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 20 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
L-710 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Adapter; Adapter
Size
0.6299 inch (16 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details