L-708 -- RIGID/EMT CONDUIT NIPPLE
Madison Electric Products
Rigid/EMT Conduit Nipple
L-708
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
40 STANDARD PACKAGE
3 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
40 STANDARD PACKAGE
3 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Nipple
L-708
THREADED MALE, HEX HEAD TYPE
DIE-CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
40 STANDARD PACKAGE
3 INCH TRADE SIZE
NON-INSULATED THROAT TYPE
- THREADED MALE, HEX HEAD TYPE
- DIE-CAST ZINC MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 40 STANDARD PACKAGE
- 3 INCH TRADE SIZE
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
L-708 |
|
Product Name
|
Rigid/EMT Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Conduit clip
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details