Madison Electric Products Rigid/EMT Conduit Nipple L-701

Description
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - L-701 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
L-701
Rigid/EMT Conduit Nipple L-701
THREADED MALE, HEX HEAD TYPE DIE-CAST ZINC MATERIAL RIGID CONDUIT USED ON UL APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • THREADED MALE, HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-701
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details