Madison Electric Products Armored Cable/Flex Conduit Connector L-57

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION UL APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG, (2) 10 AWG CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION UL APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG, (2) 10 AWG CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-57 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-57
Armored Cable/Flex Conduit Connector L-57
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION UL APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG, (2) 10 AWG CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • (2) SCREW INSTALLATION
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 14 AWG, (2) 10 AWG CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-57
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details