Madison Electric Products Rigid/EMT Conduit Coupling L-502

Description
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - L-502 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
L-502
Rigid/EMT Conduit Coupling L-502
3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL, UL 514B APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1
  • 3-PIECE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL, UL 514B APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-502
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details