Madison Electric Products Armored Cable/Flex Conduit Connector L-48-2

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SET SCREW INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SET SCREW INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-48-2 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-48-2
Armored Cable/Flex Conduit Connector L-48-2
STRAIGHT TYPE DIE-CAST ZINC MATERIAL SET SCREW INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • SET SCREW INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-48-2
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details