Madison Electric Products Armored Cable/Flex Conduit Connector L-42-4

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-42-4 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-42-4
Armored Cable/Flex Conduit Connector L-42-4
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.91 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.42 TO 1.65 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-42-4
Product Name Armored Cable/Flex Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details