Madison Electric Products Rigid/EMT Conduit Coupling L-36

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 4.21 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 4.21 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - L-36 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Coupling
L-36
Rigid/EMT Conduit Coupling L-36
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.42 INCH IMC/RIGID/EMT CONDUIT USED ON UL, UL 514B APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPLIANT WIDTH ACROSS FLAT 4.21 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.42 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL, UL 514B APPROVAL
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPLIANT
  • WIDTH ACROSS FLAT 4.21 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-36
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details