Madison Electric ProductsNonmetallic Sheathed Cable ConnectorL-18
Description
ZINC ELECTROPLATED STEEL MATERIAL
(2) SCREW TILT-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
4/0 AWG CABLE SIZE
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
1-1/2 INCH KNOCKOUT SIZE
NON-INSULATED THROAT TYPE
Madison Electric Products
Done
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL
(2) SCREW TILT-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
4/0 AWG CABLE SIZE
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
1-1/2 INCH KNOCKOUT SIZE
NON-INSULATED THROAT TYPE
ZINC ELECTROPLATED STEEL MATERIAL
(2) SCREW TILT-IN INSTALLATION
ROMEX/NON-METALLIC CABLE CABLE TYPE
4/0 AWG CABLE SIZE
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
1-1/2 INCH KNOCKOUT SIZE
NON-INSULATED THROAT TYPE