Madison Electric Products Armored Cable/Flex Conduit Connector L-158

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.41 TO 0.5 (CONTINUOUS SHEATH SMOOTH ALUMINUM), 0.46 TO 0.56 (ALUMINUM INTERLOCKING), 0.438 TO 0.56 (STEEL INTERLOCKING) CORD SIZE NON-INSULATED THROAT TYPE METAL CLAD CABLE, FLEX METAL CONDUIT DUPLEX CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.41 TO 0.5 (CONTINUOUS SHEATH SMOOTH ALUMINUM), 0.46 TO 0.56 (ALUMINUM INTERLOCKING), 0.438 TO 0.56 (STEEL INTERLOCKING) CORD SIZE NON-INSULATED THROAT TYPE METAL CLAD CABLE, FLEX METAL CONDUIT DUPLEX CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L-158 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
L-158
Armored Cable/Flex Conduit Connector L-158
STRAIGHT TYPE DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.41 TO 0.5 (CONTINUOUS SHEATH SMOOTH ALUMINUM), 0.46 TO 0.56 (ALUMINUM INTERLOCKING), 0.438 TO 0.56 (STEEL INTERLOCKING) CORD SIZE NON-INSULATED THROAT TYPE METAL CLAD CABLE, FLEX METAL CONDUIT DUPLEX CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • (1) SCREW INSTALLATION
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 0.41 TO 0.5 (CONTINUOUS SHEATH SMOOTH ALUMINUM), 0.46 TO 0.56 (ALUMINUM INTERLOCKING), 0.438 TO 0.56 (STEEL INTERLOCKING) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • METAL CLAD CABLE, FLEX METAL CONDUIT
  • DUPLEX CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-158
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details