Madison Electric Products Rigid/EMT Conduit Connector L-137

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.58 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.58 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-137 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-137
Rigid/EMT Conduit Connector L-137
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.58 INCH IMC/RIGID/EMT CONDUIT USED ON 1.09 INCH THREAD LENGTH UL 514B APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.58 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1.09 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-137
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details