Madison Electric Products Rigid/EMT Conduit Connector L-127

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - L-127 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
L-127
Rigid/EMT Conduit Connector L-127
SET SCREW TYPE DIE-CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.96 INCH
  • EMT CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-127
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details